IC EEPROM 1KBIT I2C 125KHZ 2XSFN Product overview: AT21CS11-MSH10-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 125KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT21CS11-MSH10-T
EEPROM, 128X8, Serial, CMOS
Win Source Part Number: 1337358-AT21CS11-MSH
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 5,000
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kbit
Voltage - Supply: 2.7V ~ 4.5V
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Supplier Device Package: 2-XSFN (5x3.5)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Clock Frequency: 125 kbps
Write Cycle Time - Word, Page: 5ms
Memory Interface: I²C, Single Wire
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT21CS11
Memory Organization: 128 x 8
EEPROM Memory IC 1Kb (128 x 8) I²C, Single Wire 125kHz 2-XSFN (5x3.5)
EEPROM Memory IC 1Kb (128 x 8) I²C, Single Wire 125kHz 2-XSFN (5x3.5)
EEPROM Memory IC 1Kb (128 x 8) I²C, Single Wire 125kHz 2-XSFN (5x3.5)
IC EEPROM 1KBIT I2C 125KHZ 2XSFN
IC EEPROM 1KBIT I2C 125KHZ 2XSFN
EEPROM Memory IC 1Kbit I²C, Single Wire 125 kbps 2-XSFN (5x3.5)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT21CS11-MSH10-T | AT21CS11-MSH10-T | 1337358-AT21CS11-MSH10-T | AT21CS11-MSH10-TCT-ND | AT21CS11-MSH10-T | AT21CS11-MSH10-T | AT21CS11-MSH10-T |
| Product Name | 125KHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | |||
| Bits per Word | 8 bits |