Microchip Technology, Inc. Single-Wire 1-Kbit Serial EEPROM with Factory-Programmed 64-Bit Serial Number at21cs01

Description
The Microchip AT21CS01 is a 1 Kb Serial EEPROM utilizing the Single-Wire bus. Only two pins are needed to access the device: SI/O and GND. The SI/O signal is a combination data and power line, providing power to the device with a parasitic power scheme. The device is organized as one block of 128 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. The AT21CS01 features a 256-bit Security register which includes a 64-bit serial number. The device also features manufacturer ID support in which the device responds with a unique value for density and revision information. Additional Features 128 x 8 (1 Kbit) Single-Wire Compatible I²C protocol structure Communication through a single I/O pin Standard Speed (15.4 kbps) and High Speed (125 kbps) Modes Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.08 mA (Typ), 0.3 mA (Max) Write current 0.2 mA (Typ), 0.5 mA (Max) Standby current 0.7 uA (Typ), 2.5 uA (Max) Software Write Protection Four independent 256-bit zones More than 1 million erase/write cycles Data retention > 100 years ESD protection > 8000V (HBM)
Datasheet
Description
The Microchip AT21CS01 is a 1 Kb Serial EEPROM utilizing the Single-Wire bus. Only two pins are needed to access the device: SI/O and GND. The SI/O signal is a combination data and power line, providing power to the device with a parasitic power scheme. The device is organized as one block of 128 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. The AT21CS01 features a 256-bit Security register which includes a 64-bit serial number. The device also features manufacturer ID support in which the device responds with a unique value for density and revision information. Additional Features 128 x 8 (1 Kbit) Single-Wire Compatible I²C protocol structure Communication through a single I/O pin Standard Speed (15.4 kbps) and High Speed (125 kbps) Modes Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.08 mA (Typ), 0.3 mA (Max) Write current 0.2 mA (Typ), 0.5 mA (Max) Standby current 0.7 uA (Typ), 2.5 uA (Max) Software Write Protection Four independent 256-bit zones More than 1 million erase/write cycles Data retention > 100 years ESD protection > 8000V (HBM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Wire 1-Kbit Serial EEPROM with Factory-Programmed 64-Bit Serial Number - at21cs01 - Microchip Technology, Inc.
Chandler, AZ, United States
Single-Wire 1-Kbit Serial EEPROM with Factory-Programmed 64-Bit Serial Number
at21cs01
Single-Wire 1-Kbit Serial EEPROM with Factory-Programmed 64-Bit Serial Number at21cs01
The Microchip AT21CS01 is a 1 Kb Serial EEPROM utilizing the Single-Wire bus. Only two pins are needed to access the device: SI/O and GND. The SI/O signal is a combination data and power line, providing power to the device with a parasitic power scheme. The device is organized as one block of 128 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. The AT21CS01 features a 256-bit Security register which includes a 64-bit serial number. The device also features manufacturer ID support in which the device responds with a unique value for density and revision information. Additional Features 128 x 8 (1 Kbit) Single-Wire Compatible I²C protocol structure Communication through a single I/O pin Standard Speed (15.4 kbps) and High Speed (125 kbps) Modes Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.08 mA (Typ), 0.3 mA (Max) Write current 0.2 mA (Typ), 0.5 mA (Max) Standby current 0.7 uA (Typ), 2.5 uA (Max) Software Write Protection Four independent 256-bit zones More than 1 million erase/write cycles Data retention > 100 years ESD protection > 8000V (HBM)

The Microchip AT21CS01 is a 1 Kb Serial EEPROM utilizing the Single-Wire bus. Only two pins are needed to access the device: SI/O and GND. The SI/O signal is a combination data and power line, providing power to the device with a parasitic power scheme. The device is organized as one block of 128 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.

The AT21CS01 features a 256-bit Security register which includes a 64-bit serial number. The device also features manufacturer ID support in which the device responds with a unique value for density and revision information.

Additional Features

    • 128 x 8 (1 Kbit)
    • Single-Wire Compatible
      • I²C protocol structure
      • Communication through a single I/O pin
    • Standard Speed (15.4 kbps) and High Speed (125 kbps) Modes
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current 0.08 mA (Typ), 0.3 mA (Max)
      • Write current 0.2 mA (Typ), 0.5 mA (Max)
      • Standby current 0.7 uA (Typ), 2.5 uA (Max)
    • Software Write Protection
      • Four independent 256-bit zones
    • More than 1 million erase/write cycles
    • Data retention > 100 years
    • ESD protection > 8000V (HBM)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number at21cs01
Product Name Single-Wire 1-Kbit Serial EEPROM with Factory-Programmed 64-Bit Serial Number
Memory Category EEPROM
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 28C17A-15I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers