Microchip Technology, Inc. Memory - EEPROM - AT21CS01-MAHMJF-E AT21CS01-MAHMJF-E

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046226-AT21CS01-MAH MJF-E Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046226-AT21CS01-MAH MJF-E Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT21CS01-MAHMJF-E - 1046226-AT21CS01-MAHMJF-E - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT21CS01-MAHMJF-E
1046226-AT21CS01-MAHMJF-E
Memory - EEPROM - AT21CS01-MAHMJF-E 1046226-AT21CS01-MAHMJF-E
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046226-AT21CS01-MAH MJF-E Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046226-AT21CS01-MAHMJF-E
Categories: EEPROM
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage

Buy Now
3.6V Memory IC and Storage Component - 774-AT21CS01-MAHMJF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Memory IC and Storage Component
774-AT21CS01-MAHMJF-E
3.6V Memory IC and Storage Component 774-AT21CS01-MAHMJF-E
Application Specific EEPROMs, 8Bytes, 1.7 to 3.6V, -40 to 85°C, UDFN-8, RoHS Product overview: AT21CS01-MAHMJF-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT21CS01-MAHMJF- E can be used for catalog matching and distributor lookup.

Application Specific EEPROMs, 8Bytes, 1.7 to 3.6V, -40 to 85°C, UDFN-8, RoHS Product overview: AT21CS01-MAHMJF-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT21CS01-MAHMJF-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1046226-AT21CS01-MAHMJF-E 774-AT21CS01-MAHMJF-E
Product Name Memory - EEPROM - AT21CS01-MAHMJF-E 3.6V Memory IC and Storage Component
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9021931 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details