Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT18F080-30XU

Description
Win Source Part Number: 1342492-AT18F080-30X U Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 74 Memory Size: 7Mb Programmable Type: FLASH Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT18F080 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342492-AT18F080-30X U Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 74 Memory Size: 7Mb Programmable Type: FLASH Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT18F080 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - 1342492-AT18F080-30XU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
1342492-AT18F080-30XU
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs 1342492-AT18F080-30XU
Win Source Part Number: 1342492-AT18F080-30X U Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 74 Memory Size: 7Mb Programmable Type: FLASH Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT18F080 Product Status: Obsolete

Win Source Part Number: 1342492-AT18F080-30XU
Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package: Tube
Standard Package: 74
Memory Size: 7Mb
Programmable Type: FLASH
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: AT18F080
Product Status: Obsolete

Buy Now Datasheet
Memory - Configuration Proms for FPGAs - AT18F080-30XU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT18F080-30XU
Memory - Configuration Proms for FPGAs AT18F080-30XU
IC FLASH CONFIG 7MBIT 20-TSSOP

IC FLASH CONFIG 7MBIT 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 1342492-AT18F080-30XU AT18F080-30XU
Product Name Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Memory - Configuration Proms for FPGAs
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS29GL512S-11TFV02-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers