Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17N512-10PC

Description
Win Source Part Number: 1342496-AT17N512-10P C Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 50 Memory Size: 512kb Programmable Type: Serial EEPROM Voltage - Supply: 3V ~ 3.6V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT17N512 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1342496-AT17N512-10P C Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 50 Memory Size: 512kb Programmable Type: Serial EEPROM Voltage - Supply: 3V ~ 3.6V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT17N512 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - 1342496-AT17N512-10PC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
1342496-AT17N512-10PC
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs 1342496-AT17N512-10PC
Win Source Part Number: 1342496-AT17N512-10P C Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 50 Memory Size: 512kb Programmable Type: Serial EEPROM Voltage - Supply: 3V ~ 3.6V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT17N512 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342496-AT17N512-10PC
Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package: Tube
Standard Package: 50
Memory Size: 512kb
Programmable Type: Serial EEPROM
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT17N512
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - Configuration Proms for FPGAs - AT17N512-10PC - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17N512-10PC
Memory - Configuration Proms for FPGAs AT17N512-10PC
IC FPGA 512K CONFIG MEM 8DIP

IC FPGA 512K CONFIG MEM 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 1342496-AT17N512-10PC AT17N512-10PC
Product Name Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Memory - Configuration Proms for FPGAs
Memory Category EEPROM; Serial EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers