Microchip Technology, Inc. Configuration PROMs for FPGAs AT17N256-10SC

Description
IC FPGA 256K CONFIG MEM 20SOIC
Request a Quote Datasheet
Description
IC FPGA 256K CONFIG MEM 20SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configuration PROMs for FPGAs - AT17N256-10SC-ND - DigiKey
Thief River Falls, MN, United States
Configuration PROMs for FPGAs
AT17N256-10SC-ND
Configuration PROMs for FPGAs AT17N256-10SC-ND
IC FPGA 256K CONFIG MEM 20SOIC

IC FPGA 256K CONFIG MEM 20SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AT17N256-10SC-ND
Product Name Configuration PROMs for FPGAs
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 702-SI32177-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Dual Interface Transceiver IC - 704-54LS28/BCA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details