Microchip Technology, Inc. Configuration PROMs for FPGAs AT17N256-10PI

Description
IC FPGA 256K CONFIG MEM 8DIP
Request a Quote Datasheet
Description
IC FPGA 256K CONFIG MEM 8DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configuration PROMs for FPGAs - AT17N256-10PI-ND - DigiKey
Thief River Falls, MN, United States
Configuration PROMs for FPGAs
AT17N256-10PI-ND
Configuration PROMs for FPGAs AT17N256-10PI-ND
IC FPGA 256K CONFIG MEM 8DIP

IC FPGA 256K CONFIG MEM 8DIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AT17N256-10PI-ND
Product Name Configuration PROMs for FPGAs
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
RF and mmW Front End Module - SE2431L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers
Encoders, Decoders, Converters - 74184N - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details