Atmel Corporation END - OF - LIFE - AT17LV65 AT17LV65

Description
Manufacturer: Atmel Win Source Part Number: 1147791-AT17LV65 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 1147791-AT17LV65 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - AT17LV65 - 1147791-AT17LV65 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - AT17LV65
1147791-AT17LV65
END - OF - LIFE - AT17LV65 1147791-AT17LV65
Manufacturer: Atmel Win Source Part Number: 1147791-AT17LV65 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1147791-AT17LV65
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1147791-AT17LV65
Product Name END - OF - LIFE - AT17LV65
Unlock Full Specs
to access all available technical data

Similar Products

SCAN921023 20 MHz-66MHz 10-Bit Serializer with IEEE 1149.1 Test Access - SCAN921023SLC - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Operating Current 130 milliamps
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details