Microchip Technology, Inc. EEPROM AT17LV512A-10PU

Description
FPGA CONFIG EEPROM, 512K BIT
Request a Quote Datasheet
Description
FPGA CONFIG EEPROM, 512K BIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1771444 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1771444
EEPROM 1771444
FPGA CONFIG EEPROM, 512K BIT

FPGA CONFIG EEPROM, 512K BIT

Supplier's Site
EEPROM - 1771665P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1771665P
EEPROM 1771665P
FPGA CONFIG EEPROM, 512K BIT

FPGA CONFIG EEPROM, 512K BIT

Supplier's Site
EEPROM - 1771665 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1771665
EEPROM 1771665
FPGA CONFIG EEPROM, 512K BIT

FPGA CONFIG EEPROM, 512K BIT

Supplier's Site
Memory - Configuration Proms for FPGAs - AT17LV512A-10PU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17LV512A-10PU
Memory - Configuration Proms for FPGAs AT17LV512A-10PU
IC FPGA EEPROM 512K ALTERA 8DIP

IC FPGA EEPROM 512K ALTERA 8DIP

Supplier's Site Datasheet
Eeprom Memory, 512Kbit, 15Mhz, Dip-8; Memory Type Microchip - 44AC2246 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom Memory, 512Kbit, 15Mhz, Dip-8; Memory Type Microchip
44AC2246
Eeprom Memory, 512Kbit, 15Mhz, Dip-8; Memory Type Microchip 44AC2246
EEPROM MEMORY, 512KBIT, 15MHZ, DIP-8; Memory Type:EEPROM; Memory Size:512Kbit; Clock Frequency:15MHz; IC Interface Type:2 Wire; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes

EEPROM MEMORY, 512KBIT, 15MHZ, DIP-8; Memory Type:EEPROM; Memory Size:512Kbit; Clock Frequency:15MHz; IC Interface Type:2 Wire; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1771444 1771665P AT17LV512A-10PU 44AC2246
Product Name EEPROM EEPROM Memory - Configuration Proms for FPGAs Eeprom Memory, 512Kbit, 15Mhz, Dip-8; Memory Type Microchip
Memory Category EEPROM EEPROM EEPROM
Density 512 kbits 4096 kbits 4096 kbits 512 kbits
Number of Words 524288 k
Bits per Word 1 bits
Package Type DIP DIP; PDIP DIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - CAT24C01WGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details