Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
MICROCHIP TECHNOLOGY, INC.
AT17LV512A-10JU -- CONFIGURATION PROMS FOR FPGAS
Microchip Technology, Inc.
Configuration PROMs for FPGAs
AT17LV512A-10JU
Description
IC CONFIG SEEPROM 512K 20PLCC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IC CONFIG SEEPROM 512K 20PLCC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Configuration PROMs for FPGAs
AT17LV512A-10JU-ND
Configuration PROMs for FPGAs
AT17LV512A-10JU-ND
IC CONFIG SEEPROM 512K 20PLCC
IC CONFIG SEEPROM 512K 20PLCC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Interfaces
Product Number
AT17LV512A-10JU-ND
Product Name
Configuration PROMs for FPGAs
Supply Voltage
Other; 3V ~ 3.6V, 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Interface Transceiver IC
A6259KLWTR
Specs
Device Type
Transceiver
Operating Temperature
-40 C (-40 F)
Package Type
SOIC
View Details
3
suppliers
Infineon Technologies AG
Interface - Controllers
CP9111ATT
Specs
Device Type
Sensor Interface; CardBus Controller
View Details
2
suppliers
WAGO
Human Machine Interface (HMI)
762-4104
Specs
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Qorvo
RF Front End (LNA + PA)
QPF4532SR
Specs
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details