IC CONFIG SEEPROM 512K 20PLCC
IC CONFIG SEEPROM 512K 20PLCC
EEPROM MEMORY, 512KBIT, 15MHZ, LCC-20; Memory Type:EEPROM; Memory Size:512Kbit; Clock Frequency:15MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
FPGA CONFIGURABLE MEMORY 512KBIT 20-PLCC; Memory Type:EEPROM; Memory Size:512Kbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
| Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT17LV512A-10JU | AT17LV512A-10JU | 44AC2245 | 68T4047 |
| Product Name | Memory - Configuration Proms for FPGAs | Configuration PROMs for FPGAs | Eeprom Memory, 512Kbit, 15Mhz, Lcc-20; Memory Type Microchip | Fpga Configurable Memory 512Kbit 20-Plcc; Memory Type Microchip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4096 kbits | 4096 kbits | 512 kbits | 512 kbits |
| Package Type | 20-LCC (J-Lead) | 20-LCC (J-Lead) | LCC | LCC |
| Memory Category | EEPROM | EEPROM |