Microchip Technology, Inc. Memory - Configuration Proms for FPGAs AT17LV512-10JU

Description
IC SRL CONFG EEPROM 512K 20-PLCC
Datasheet
Description
IC SRL CONFG EEPROM 512K 20-PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Configuration Proms for FPGAs - AT17LV512-10JU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17LV512-10JU
Memory - Configuration Proms for FPGAs AT17LV512-10JU
IC SRL CONFG EEPROM 512K 20-PLCC

IC SRL CONFG EEPROM 512K 20-PLCC

Supplier's Site Datasheet
Fpga, Configurable Memory, 512Kbit, 20-Plcc; Memory Type Microchip - 68T4046 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Configurable Memory, 512Kbit, 20-Plcc; Memory Type Microchip
68T4046
Fpga, Configurable Memory, 512Kbit, 20-Plcc; Memory Type Microchip 68T4046
FPGA, CONFIGURABLE MEMORY, 512KBIT, 20-PLCC; Memory Type:EEPROM; Memory Size:512Kbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes

FPGA, CONFIGURABLE MEMORY, 512KBIT, 20-PLCC; Memory Type:EEPROM; Memory Size:512Kbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number AT17LV512-10JU 68T4046
Product Name Memory - Configuration Proms for FPGAs Fpga, Configurable Memory, 512Kbit, 20-Plcc; Memory Type Microchip
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

IC SRAM NONVOLATILE CNTRLR 8SOIC - 815-BQ2201SNG4 - Utmel Electronic Limited
Specs
Memory Category SRAM; SRAM Chip
Logic Family CMOS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Memory - 16-4369-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details