Microchip Technology, Inc. Fpga Configurable Memory 512Kbit 8-Lap; Memory Type Microchip AT17LV512-10CU

Description
FPGA CONFIGURABLE MEMORY 512KBIT 8-LAP; Memory Type:EEPROM; Memory Size:512Kbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Datasheet
Description
FPGA CONFIGURABLE MEMORY 512KBIT 8-LAP; Memory Type:EEPROM; Memory Size:512Kbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpga Configurable Memory 512Kbit 8-Lap; Memory Type Microchip - 68T4045 - Newark, An Avnet Company
Chicago, IL, United States
Fpga Configurable Memory 512Kbit 8-Lap; Memory Type Microchip
68T4045
Fpga Configurable Memory 512Kbit 8-Lap; Memory Type Microchip 68T4045
FPGA CONFIGURABLE MEMORY 512KBIT 8-LAP; Memory Type:EEPROM; Memory Size:512Kbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

FPGA CONFIGURABLE MEMORY 512KBIT 8-LAP; Memory Type:EEPROM; Memory Size:512Kbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - Configuration Proms for FPGAs - AT17LV512-10CU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17LV512-10CU
Memory - Configuration Proms for FPGAs AT17LV512-10CU
IC SRL CONFIG EEPROM 512K 8-LAP

IC SRL CONFIG EEPROM 512K 8-LAP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 68T4045 AT17LV512-10CU
Product Name Fpga Configurable Memory 512Kbit 8-Lap; Memory Type Microchip Memory - Configuration Proms for FPGAs
Data Rate 33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details