Atmel Corporation END - OF - LIFE - AT17LV256A-10PC AT17LV256A-10PC

Description
Manufacturer: Atmel Win Source Part Number: 1147784-AT17LV256A-1 0PC Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 1147784-AT17LV256A-1 0PC Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - AT17LV256A-10PC - 1147784-AT17LV256A-10PC - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - AT17LV256A-10PC
1147784-AT17LV256A-10PC
END - OF - LIFE - AT17LV256A-10PC 1147784-AT17LV256A-10PC
Manufacturer: Atmel Win Source Part Number: 1147784-AT17LV256A-1 0PC Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1147784-AT17LV256A-10PC
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1147784-AT17LV256A-10PC
Product Name END - OF - LIFE - AT17LV256A-10PC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2X - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 728000
Logic Cells / Logic Blocks 11520
View Details
DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R105VSX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP,WQFN
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details