EE PLD, 15NS, PAL-TYPE PQCC28 Product overview: GAL20V8A-15LVI from National Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20V8A-15LVI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1060449-GAL20V8A-15L
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): GAL20V8A-15LVIGAL20V
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSCGAL20V8A-15LVI
RoHS Status: RoHS non-compliant
EE PLD, 15NS, PAL-TYPE PQCC28
GAL®20V8 Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC (11.43x11.43)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 719-GAL20V8A-15LVI | 1060449-GAL20V8A-15LVI | GAL20V8A-15LVI | GAL20V8A-15LVI |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; Bulk | Other; 28-LCC (J-Lead) |