Microchip Technology, Inc. Fpga Configurable Memory 256Kbit 20-Soic; Memory Type Microchip AT17LV256-10SU

Description
EEPROM, 256KX1, 80ns, Serial, CMOS, PDSO20
Request a Quote Datasheet
Description
EEPROM, 256KX1, 80ns, Serial, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT17LV256-10SU - Rochester Electronics
Newburyport, MA, United States
EEPROM, 256KX1, 80ns, Serial, CMOS, PDSO20

EEPROM, 256KX1, 80ns, Serial, CMOS, PDSO20

Supplier's Site Datasheet
Fpga Configurable Memory 256Kbit 20-Soic; Memory Type Microchip - 68T4044 - Newark, An Avnet Company
Chicago, IL, United States
Fpga Configurable Memory 256Kbit 20-Soic; Memory Type Microchip
68T4044
Fpga Configurable Memory 256Kbit 20-Soic; Memory Type Microchip 68T4044
FPGA CONFIGURABLE MEMORY 256KBIT 20-SOIC; Memory Type:EEPROM; Memory Size:256Kbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

FPGA CONFIGURABLE MEMORY 256KBIT 20-SOIC; Memory Type:EEPROM; Memory Size:256Kbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - Configuration Proms for FPGAs - AT17LV256-10SU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17LV256-10SU
Memory - Configuration Proms for FPGAs AT17LV256-10SU
IC SRL CONFG EEPROM 256K 20SOIC

IC SRL CONFG EEPROM 256K 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number AT17LV256-10SU 68T4044 AT17LV256-10SU
Product Name Fpga Configurable Memory 256Kbit 20-Soic; Memory Type Microchip Memory - Configuration Proms for FPGAs
Memory Category EEPROM
Logic Family CMOS
Package Type SOP; SOP20 SOIC
Data Rate 33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - A2C00045089 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers