Microchip Technology, Inc. Memory - EEPROM - AT17LV040-10TQU AT17LV040-10TQU

Description
Win Source Part Number: 957649-AT17LV040-10T QU Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 957649-AT17LV040-10T QU Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT17LV040-10TQU - 957649-AT17LV040-10TQU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT17LV040-10TQU
957649-AT17LV040-10TQU
Memory - EEPROM - AT17LV040-10TQU 957649-AT17LV040-10TQU
Win Source Part Number: 957649-AT17LV040-10T QU Series: * Categories: Memory

Win Source Part Number: 957649-AT17LV040-10TQU
Series: *
Categories: Memory

Buy Now
Fpga Configurable Memory 4Mbit 44-Tqfp; Memory Type Microchip - 68T4039 - Newark, An Avnet Company
Chicago, IL, United States
Fpga Configurable Memory 4Mbit 44-Tqfp; Memory Type Microchip
68T4039
Fpga Configurable Memory 4Mbit 44-Tqfp; Memory Type Microchip 68T4039
FPGA CONFIGURABLE MEMORY 4MBIT 44-TQFP; Memory Type:EEPROM; Memory Size:4Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:TQFP; No. of Pins:44Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

FPGA CONFIGURABLE MEMORY 4MBIT 44-TQFP; Memory Type:EEPROM; Memory Size:4Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:TQFP; No. of Pins:44Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - Configuration Proms for FPGAs - AT17LV040-10TQU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17LV040-10TQU
Memory - Configuration Proms for FPGAs AT17LV040-10TQU
IC CONFIG SEEPROM 4M 3.3V 44TQFP

IC CONFIG SEEPROM 4M 3.3V 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 957649-AT17LV040-10TQU 68T4039 AT17LV040-10TQU
Product Name Memory - EEPROM - AT17LV040-10TQU Fpga Configurable Memory 4Mbit 44-Tqfp; Memory Type Microchip Memory - Configuration Proms for FPGAs
Memory Category EEPROM
Data Rate 33 MHz
Density 4000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA25SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers