Microchip Technology, Inc. Memory - Configuration Proms for FPGAs AT17LV010A-10PU

Description
IC FPGA EEPROM 1M ALTERA 8DIP
Datasheet
Description
IC FPGA EEPROM 1M ALTERA 8DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Configuration Proms for FPGAs - AT17LV010A-10PU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17LV010A-10PU
Memory - Configuration Proms for FPGAs AT17LV010A-10PU
IC FPGA EEPROM 1M ALTERA 8DIP

IC FPGA EEPROM 1M ALTERA 8DIP

Supplier's Site Datasheet
Eeprom, Config, 1Mbit, -40 To 85Deg C Rohs Compliant Microchip - 65AH3829 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Config, 1Mbit, -40 To 85Deg C Rohs Compliant Microchip
65AH3829
Eeprom, Config, 1Mbit, -40 To 85Deg C Rohs Compliant Microchip 65AH3829
EEPROM, CONFIG, 1MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, CONFIG, 1MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fpga Configurable Memory 1Mbit 8-Dip; Memory Type Microchip - 68T4038 - Newark, An Avnet Company
Chicago, IL, United States
Fpga Configurable Memory 1Mbit 8-Dip; Memory Type Microchip
68T4038
Fpga Configurable Memory 1Mbit 8-Dip; Memory Type Microchip 68T4038
FPGA CONFIGURABLE MEMORY 1MBIT 8-DIP; Memory Type:EEPROM; Memory Size:1Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

FPGA CONFIGURABLE MEMORY 1MBIT 8-DIP; Memory Type:EEPROM; Memory Size:1Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Configuration PROMs for FPGAs - AT17LV010A-10PU - ODG (Origin Data Global)
Shenzhen, China
Configuration PROMs for FPGAs
AT17LV010A-10PU
Configuration PROMs for FPGAs AT17LV010A-10PU
IC FPGA EEPROM 1M ALTERA 8DIP

IC FPGA EEPROM 1M ALTERA 8DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT17LV010A-10PU 65AH3829 68T4038 AT17LV010A-10PU
Product Name Memory - Configuration Proms for FPGAs Eeprom, Config, 1Mbit, -40 To 85Deg C Rohs Compliant Microchip Fpga Configurable Memory 1Mbit 8-Dip; Memory Type Microchip Configuration PROMs for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 1000 kbits 8000 kbits
Memory Category EEPROM EEPROM
Data Rate 33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C02YI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers