Manufacturer: Atmel
Win Source Part Number: 1147772-AT17LV010A-1
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): AT17LV010A-10JI; AT17LV010A-10QI; AT17LV010A-10JI SL383;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC CONFIG SEEPROM 1M 3.3V 8DIP Product overview: AT17LV010A-10PI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010A-10PI can be used for catalog matching and distributor lookup.
IC CONFIG SEEPROM 1M 3.3V 8DIP
IC CONFIG SEEPROM 1M 3.3V 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1147772-AT17LV010A-10PI | 697-AT17LV010A-10PI | AT17LV010A-10PI | AT17LV010A-10PI |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - AT17LV010A-10PI | 3.3V FPGA Programmable Logic Device | Configuration Proms for FPGAs | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs |
| Package Type | Other; Tube | Other; 8-DIP (0.300\", 7.62mm) |