IC CONFIG SEEPROM 1M 3.3V 20PLCC
FPGA CONFIGURABLE MEMORY 1MBIT 20-PLCC; Memory Type:EEPROM; Memory Size:1Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
EEPROM, CONFIG, 1MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CONFIG SEEPROM 1M 3.3V 20PLCC
| Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT17LV010A-10JU | 68T4037 | 65AH3828 | AT17LV010A-10JU |
| Product Name | Memory - Configuration Proms for FPGAs | Fpga Configurable Memory 1Mbit 20-Plcc; Memory Type Microchip | Eeprom, Config, 1Mbit, -40 To 85Deg C Rohs Compliant Microchip | Configuration PROMs for FPGAs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 1000 kbits | 8000 kbits | |
| Package Type | 20-LCC (J-Lead) | LCC | 20-LCC (J-Lead) | |
| Data Rate | 33 MHz |