Atmel Corporation 3.3V FPGA Programmable Logic Device AT17LV010A-10JI

Description
IC CONFIG SEEPROM 1M 3.3V 20PLCC Product overview: AT17LV010A-10JI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010A-10JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CONFIG SEEPROM 1M 3.3V 20PLCC Product overview: AT17LV010A-10JI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010A-10JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V FPGA Programmable Logic Device - 697-AT17LV010A-10JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V FPGA Programmable Logic Device
697-AT17LV010A-10JI
3.3V FPGA Programmable Logic Device 697-AT17LV010A-10JI
IC CONFIG SEEPROM 1M 3.3V 20PLCC Product overview: AT17LV010A-10JI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010A-10JI can be used for catalog matching and distributor lookup.

IC CONFIG SEEPROM 1M 3.3V 20PLCC Product overview: AT17LV010A-10JI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV010A-10JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Memory - Configuration Proms for FPGAs - AT17LV010A-10JI - 039282-AT17LV010A-10JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17LV010A-10JI
039282-AT17LV010A-10JI
Memory - Memory - Configuration Proms for FPGAs - AT17LV010A-10JI 039282-AT17LV010A-10JI
Manufacturer: Microchip Technology Win Source Part Number: 039282-AT17LV010A-10 JI Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: Serial EEPROM Family Name: AT17LV010A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): AT17LV010A-10PI; AT17LV010A-10QI; AT17LV010A-10JI SL383; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 039282-AT17LV010A-10JI
Packaging: Tube/Rail
Memory Size: 1Mb
Programmable Type: Serial EEPROM
Family Name: AT17LV010A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): AT17LV010A-10PI; AT17LV010A-10QI; AT17LV010A-10JI SL383;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Configuration Proms for FPGAs - AT17LV010A-10JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV010A-10JI
Configuration Proms for FPGAs AT17LV010A-10JI
CONFIG MEMORY, 1MX1, SERIAL

CONFIG MEMORY, 1MX1, SERIAL

Buy Now Datasheet
Configuration Proms for FPGAs - AT17LV010A-10JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV010A-10JI
Configuration Proms for FPGAs AT17LV010A-10JI
IC CONFIG SEEPROM 1M 3.3V 20PLCC

IC CONFIG SEEPROM 1M 3.3V 20PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - AT17LV010A-10JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17LV010A-10JI
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17LV010A-10JI
CONFIG MEMORY, 1MX1, SERIAL

CONFIG MEMORY, 1MX1, SERIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 697-AT17LV010A-10JI 039282-AT17LV010A-10JI AT17LV010A-10JI AT17LV010A-10JI
Product Name 3.3V FPGA Programmable Logic Device Memory - Memory - Configuration Proms for FPGAs - AT17LV010A-10JI Configuration Proms for FPGAs Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type Other; Tube PLCC; Other; 20-PLCC (9x9) Other; 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details