Microchip Technology, Inc. EEPROM AT17LV010-10PU

Description
10MHZ, 8 DIP, IND TEMP, GREEN
Request a Quote Datasheet
Description
10MHZ, 8 DIP, IND TEMP, GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1771859 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1771859
EEPROM 1771859
10MHZ, 8 DIP, IND TEMP, GREEN

10MHZ, 8 DIP, IND TEMP, GREEN

Supplier's Site
EEPROM - 1771859P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1771859P
EEPROM 1771859P
10MHZ, 8 DIP, IND TEMP, GREEN

10MHZ, 8 DIP, IND TEMP, GREEN

Supplier's Site
EEPROM - 1771440 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1771440
EEPROM 1771440
10MHZ, 8 DIP, IND TEMP, GREEN

10MHZ, 8 DIP, IND TEMP, GREEN

Supplier's Site
Configuration PROMs for FPGAs - AT17LV010-10PU - ODG (Origin Data Global)
Shenzhen, China
Configuration PROMs for FPGAs
AT17LV010-10PU
Configuration PROMs for FPGAs AT17LV010-10PU
IC SRL CONFIG EEPROM 1M 8-DIP

IC SRL CONFIG EEPROM 1M 8-DIP

Supplier's Site Datasheet
Fpga Configurable Memory 1Mbit 8-Dip; Memory Type Microchip - 68T4036 - Newark, An Avnet Company
Chicago, IL, United States
Fpga Configurable Memory 1Mbit 8-Dip; Memory Type Microchip
68T4036
Fpga Configurable Memory 1Mbit 8-Dip; Memory Type Microchip 68T4036
FPGA CONFIGURABLE MEMORY 1MBIT 8-DIP; Memory Type:EEPROM; Memory Size:1Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

FPGA CONFIGURABLE MEMORY 1MBIT 8-DIP; Memory Type:EEPROM; Memory Size:1Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, Config, 1Mbit, -40 To 85Deg C Rohs Compliant Microchip - 65AH3827 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Config, 1Mbit, -40 To 85Deg C Rohs Compliant Microchip
65AH3827
Eeprom, Config, 1Mbit, -40 To 85Deg C Rohs Compliant Microchip 65AH3827
EEPROM, CONFIG, 1MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, CONFIG, 1MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - Configuration Proms for FPGAs - AT17LV010-10PU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17LV010-10PU
Memory - Configuration Proms for FPGAs AT17LV010-10PU
IC SRL CONFIG EEPROM 1M 8-DIP

IC SRL CONFIG EEPROM 1M 8-DIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1771859 1771859P AT17LV010-10PU 68T4036 65AH3827 AT17LV010-10PU
Product Name EEPROM EEPROM Configuration PROMs for FPGAs Fpga Configurable Memory 1Mbit 8-Dip; Memory Type Microchip Eeprom, Config, 1Mbit, -40 To 85Deg C Rohs Compliant Microchip Memory - Configuration Proms for FPGAs
Memory Category EEPROM EEPROM EEPROM EEPROM
Number of Words 1048576 k
Bits per Word 1 bits
Package Type DIP DIP; PDIP DIP; 8-DIP (0.300", 7.62mm) DIP
Pins 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - 5962-3826701MXAC7200 - 907565-5962-3826701MXAC7200 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details