Microchip Technology, Inc. Memory - Configuration Proms for FPGAs AT17LV010-10CU

Description
IC SRL CONFIG EEPROM 1M 8-LAP
Datasheet
Description
IC SRL CONFIG EEPROM 1M 8-LAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Configuration Proms for FPGAs - AT17LV010-10CU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17LV010-10CU
Memory - Configuration Proms for FPGAs AT17LV010-10CU
IC SRL CONFIG EEPROM 1M 8-LAP

IC SRL CONFIG EEPROM 1M 8-LAP

Supplier's Site Datasheet
Fpga Configurable Memory 1Mbit 8-Lap; Memory Type Microchip - 68T4034 - Newark, An Avnet Company
Chicago, IL, United States
Fpga Configurable Memory 1Mbit 8-Lap; Memory Type Microchip
68T4034
Fpga Configurable Memory 1Mbit 8-Lap; Memory Type Microchip 68T4034
FPGA CONFIGURABLE MEMORY 1MBIT 8-LAP; Memory Type:EEPROM; Memory Size:1Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

FPGA CONFIGURABLE MEMORY 1MBIT 8-LAP; Memory Type:EEPROM; Memory Size:1Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Configuration PROMs for FPGAs - AT17LV010-10CU - ODG (Origin Data Global)
Shenzhen, China
Configuration PROMs for FPGAs
AT17LV010-10CU
Configuration PROMs for FPGAs AT17LV010-10CU
IC SRL CONFIG EEPROM 1M 8-LAP

IC SRL CONFIG EEPROM 1M 8-LAP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number AT17LV010-10CU 68T4034 AT17LV010-10CU
Product Name Memory - Configuration Proms for FPGAs Fpga Configurable Memory 1Mbit 8-Lap; Memory Type Microchip Configuration PROMs for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 1000 kbits 8000 kbits
Package Type 8-TDFN LAP 8-TDFN
Data Rate 33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - 28370621 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers