Microchip Technology, Inc. Memory - Configuration Proms for FPGAs AT17LV002-10SU

Description
IC EEPROM SRL CONFG 2M LV 20SOIC
Datasheet
Description
IC EEPROM SRL CONFG 2M LV 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Configuration Proms for FPGAs - AT17LV002-10SU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17LV002-10SU
Memory - Configuration Proms for FPGAs AT17LV002-10SU
IC EEPROM SRL CONFG 2M LV 20SOIC

IC EEPROM SRL CONFG 2M LV 20SOIC

Supplier's Site Datasheet
Eeprom, 2Mbit, -40 To 85Deg C; Memory Size Microchip - 68T4031 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Mbit, -40 To 85Deg C; Memory Size Microchip
68T4031
Eeprom, 2Mbit, -40 To 85Deg C; Memory Size Microchip 68T4031
EEPROM, 2MBIT, -40 TO 85DEG C; Memory Size:2Mbit; EEPROM Memory Configuration:2M x 1bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:3V RoHS Compliant: Yes

EEPROM, 2MBIT, -40 TO 85DEG C; Memory Size:2Mbit; EEPROM Memory Configuration:2M x 1bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Configuration PROMs for FPGAs - AT17LV002-10SU - ODG (Origin Data Global)
Shenzhen, China
Configuration PROMs for FPGAs
AT17LV002-10SU
Configuration PROMs for FPGAs AT17LV002-10SU
IC EEPROM SRL CONFG 2M LV 20SOIC

IC EEPROM SRL CONFG 2M LV 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number AT17LV002-10SU 68T4031 AT17LV002-10SU
Product Name Memory - Configuration Proms for FPGAs Eeprom, 2Mbit, -40 To 85Deg C; Memory Size Microchip Configuration PROMs for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 2000 kbits 2000 kbits
Memory Category EEPROM EEPROM
Data Rate 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 93C46-E/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers