Microchip Technology, Inc. Memory - Configuration Proms for FPGAs AT17LV002-10JU

Description
IC SRL CONFIG EEPROM 2M 20-PLCC
Datasheet
Description
IC SRL CONFIG EEPROM 2M 20-PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Configuration Proms for FPGAs - AT17LV002-10JU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17LV002-10JU
Memory - Configuration Proms for FPGAs AT17LV002-10JU
IC SRL CONFIG EEPROM 2M 20-PLCC

IC SRL CONFIG EEPROM 2M 20-PLCC

Supplier's Site Datasheet
Eeprom, Config, 2Mbit, -40 To 85Deg C; Memory Type Microchip - 99AC8852 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Config, 2Mbit, -40 To 85Deg C; Memory Type Microchip
99AC8852
Eeprom, Config, 2Mbit, -40 To 85Deg C; Memory Type Microchip 99AC8852
EEPROM, CONFIG, 2MBIT, -40 TO 85DEG C; Memory Type:EEPROM; Memory Size:2Mbit; Clock Frequency:15MHz; IC Interface Type:Serial; Memory Case Style:PLCC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes

EEPROM, CONFIG, 2MBIT, -40 TO 85DEG C; Memory Type:EEPROM; Memory Size:2Mbit; Clock Frequency:15MHz; IC Interface Type:Serial; Memory Case Style:PLCC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number AT17LV002-10JU 99AC8852
Product Name Memory - Configuration Proms for FPGAs Eeprom, Config, 2Mbit, -40 To 85Deg C; Memory Type Microchip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits 2000 kbits
Package Type 20-LCC (J-Lead) PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 93415FMQB - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 811600-73670880 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers