IC SRL CONFIG EEPROM 2M 20-PLCC Product overview: AT17LV002-10JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV002-10JU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 078578-AT17LV002-10J
Packaging: Tube/Rail
Memory Size: 2Mb
Programmable Type: Serial EEPROM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC SRL CONFIG EEPROM 2M 20-PLCC
FPGA - Configuration Memory CONFIG SERIAL EEPROM 2M 3.3V-10 MHZ
IC SRL CONFIG EEPROM 2M 20-PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 697-AT17LV002-10JU | 078578-AT17LV002-10JU | AT17LV002-10JU | AT17LV002-10JU | AT17LV002-10JU |
| Product Name | FPGA Programmable Logic Device | Memory - Memory - Configuration Proms for FPGAs - AT17LV002-10JU | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs | FPGA - Configuration Memory | Configuration Proms for FPGAs |
| Package Type | Other; Tube | PLCC; Other; 20-PLCC (9x9) | Other; 20-LCC (J-Lead) | ||
| Pins | 20 | ||||
| Internal Frequency | 15 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |