Microchip Technology, Inc. Memory - Configuration Proms for FPGAs AT17LV002-10CU

Description
IC SRL CONFIG EEPROM 2M 8-LAP
Datasheet
Description
IC SRL CONFIG EEPROM 2M 8-LAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Configuration Proms for FPGAs - AT17LV002-10CU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17LV002-10CU
Memory - Configuration Proms for FPGAs AT17LV002-10CU
IC SRL CONFIG EEPROM 2M 8-LAP

IC SRL CONFIG EEPROM 2M 8-LAP

Supplier's Site Datasheet
Fpga Configurable Memory 2Mbit 8-Lap; Memory Type Microchip - 68T4029 - Newark, An Avnet Company
Chicago, IL, United States
Fpga Configurable Memory 2Mbit 8-Lap; Memory Type Microchip
68T4029
Fpga Configurable Memory 2Mbit 8-Lap; Memory Type Microchip 68T4029
FPGA CONFIGURABLE MEMORY 2MBIT 8-LAP; Memory Type:EEPROM; Memory Size:2Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

FPGA CONFIGURABLE MEMORY 2MBIT 8-LAP; Memory Type:EEPROM; Memory Size:2Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number AT17LV002-10CU 68T4029
Product Name Memory - Configuration Proms for FPGAs Fpga Configurable Memory 2Mbit 8-Lap; Memory Type Microchip
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details