Microchip Technology, Inc. Memory - Memory - Configuration Proms for FPGAs - AT17LV002-10CU AT17LV002-10CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 039279-AT17LV002-10C U Packaging: Tube/Rail Memory Size: 2Mb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-LAP (6x6) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 039279-AT17LV002-10C U Packaging: Tube/Rail Memory Size: 2Mb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-LAP (6x6) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - AT17LV002-10CU - 039279-AT17LV002-10CU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17LV002-10CU
039279-AT17LV002-10CU
Memory - Memory - Configuration Proms for FPGAs - AT17LV002-10CU 039279-AT17LV002-10CU
Manufacturer: Microchip Technology Win Source Part Number: 039279-AT17LV002-10C U Packaging: Tube/Rail Memory Size: 2Mb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-LAP (6x6) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 039279-AT17LV002-10CU
Packaging: Tube/Rail
Memory Size: 2Mb
Programmable Type: Serial EEPROM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-LAP (6x6)
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA Programmable Logic Device - 697-AT17LV002-10CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-AT17LV002-10CU
FPGA Programmable Logic Device 697-AT17LV002-10CU
IC SRL CONFIG EEPROM 2M 8-LAP Product overview: AT17LV002-10CU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV002-10CU can be used for catalog matching and distributor lookup.

IC SRL CONFIG EEPROM 2M 8-LAP Product overview: AT17LV002-10CU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV002-10CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - AT17LV002-10CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17LV002-10CU
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17LV002-10CU
IC SRL CONFIG EEPROM 2M 8-LAP

IC SRL CONFIG EEPROM 2M 8-LAP

Supplier's Site
Configuration Proms for FPGAs - AT17LV002-10CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV002-10CU
Configuration Proms for FPGAs AT17LV002-10CU
CONFIGURATION MEMORY, 2MX1, SERI

CONFIGURATION MEMORY, 2MX1, SERI

Buy Now Datasheet
Configuration Proms for FPGAs - AT17LV002-10CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV002-10CU
Configuration Proms for FPGAs AT17LV002-10CU
IC SRL CONFIG EEPROM 2M 8-LAP

IC SRL CONFIG EEPROM 2M 8-LAP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Configuration Memory
AT17LV002-10CU
FPGA - Configuration Memory AT17LV002-10CU
FPGA - Configuration Memory CONFIG SERIAL EEPROM 2M 3.3V-10 MHZ

FPGA - Configuration Memory CONFIG SERIAL EEPROM 2M 3.3V-10 MHZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 039279-AT17LV002-10CU 697-AT17LV002-10CU AT17LV002-10CU AT17LV002-10CU AT17LV002-10CU AT17LV002-10CU
Product Name Memory - Memory - Configuration Proms for FPGAs - AT17LV002-10CU FPGA Programmable Logic Device Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs Configuration Proms for FPGAs FPGA - Configuration Memory
Package Type Other; 8-LAP (6x6) Other; Tube Other; 8-TDFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3 V ~ 3.6 V~ 4.5 V ~ 5.5 V Other; 3.3 V, 5 V 3.6V; Other Other; 3V ~ 3.6V, 4.5V ~ 5.5V
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-2 - Lingto Electronic Limited
Specs
System Gates 116000
Logic Cells / Logic Blocks 2880
User I/Os 102 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details