Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17F16A-30JC

Description
Win Source Part Number: 1342499-AT17F16A-30J C Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 50 Memory Size: 16Mb Programmable Type: FLASH Voltage - Supply: 2.97V ~ 3.63V Mounting Type: Surface Mount Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B1A Fake Threat In the Open Market: 40 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT17F16A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1342499-AT17F16A-30J C Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 50 Memory Size: 16Mb Programmable Type: FLASH Voltage - Supply: 2.97V ~ 3.63V Mounting Type: Surface Mount Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B1A Fake Threat In the Open Market: 40 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT17F16A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - 1342499-AT17F16A-30JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
1342499-AT17F16A-30JC
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs 1342499-AT17F16A-30JC
Win Source Part Number: 1342499-AT17F16A-30J C Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 50 Memory Size: 16Mb Programmable Type: FLASH Voltage - Supply: 2.97V ~ 3.63V Mounting Type: Surface Mount Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B1A Fake Threat In the Open Market: 40 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT17F16A Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342499-AT17F16A-30JC
Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package: Tube
Standard Package: 50
Memory Size: 16Mb
Programmable Type: FLASH
Voltage - Supply: 2.97V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 20-LCC (J-Lead)
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 40 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: AT17F16A
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - Configuration Proms for FPGAs - AT17F16A-30JC - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17F16A-30JC
Memory - Configuration Proms for FPGAs AT17F16A-30JC
IC FLASH CONFIG 16M 20PLCC

IC FLASH CONFIG 16M 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 1342499-AT17F16A-30JC AT17F16A-30JC
Product Name Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Memory - Configuration Proms for FPGAs
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details