Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17F16-30CU

Description
Win Source Part Number: 1339881-AT17F16-30CU Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 83 Memory Size: 16Mb Programmable Type: FLASH Voltage - Supply: 2.97V ~ 3.63V Mounting Type: Surface Mount Package / Case: 8-TDFN Supplier Device Package: 8-LAP (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT17F16
Request a Quote Datasheet
Description
Win Source Part Number: 1339881-AT17F16-30CU Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 83 Memory Size: 16Mb Programmable Type: FLASH Voltage - Supply: 2.97V ~ 3.63V Mounting Type: Surface Mount Package / Case: 8-TDFN Supplier Device Package: 8-LAP (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT17F16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - 1339881-AT17F16-30CU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
1339881-AT17F16-30CU
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs 1339881-AT17F16-30CU
Win Source Part Number: 1339881-AT17F16-30CU Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 83 Memory Size: 16Mb Programmable Type: FLASH Voltage - Supply: 2.97V ~ 3.63V Mounting Type: Surface Mount Package / Case: 8-TDFN Supplier Device Package: 8-LAP (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT17F16

Win Source Part Number: 1339881-AT17F16-30CU
Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package: Tube
Standard Package: 83
Memory Size: 16Mb
Programmable Type: FLASH
Voltage - Supply: 2.97V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 8-TDFN
Supplier Device Package: 8-LAP (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: AT17F16

Buy Now Datasheet
Configuration PROMs for FPGAs - AT17F16-30CU - ODG (Origin Data Global)
Shenzhen, China
Configuration PROMs for FPGAs
AT17F16-30CU
Configuration PROMs for FPGAs AT17F16-30CU
IC FLASH CONFIG 16M 8LAP

IC FLASH CONFIG 16M 8LAP

Supplier's Site Datasheet
Memory - Configuration Proms for FPGAs - AT17F16-30CU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17F16-30CU
Memory - Configuration Proms for FPGAs AT17F16-30CU
IC FLASH CONFIG 16M 8LAP

IC FLASH CONFIG 16M 8LAP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1339881-AT17F16-30CU AT17F16-30CU AT17F16-30CU
Product Name Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration PROMs for FPGAs Memory - Configuration Proms for FPGAs
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 584271-003-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details