Microchip Technology, Inc.
Configuration PROMs for FPGAs
AT17F16-30CU
Description
IC FLASH CONFIG 16M 8LAP
Request a Quote
Email Supplier
Datasheet
Description
IC FLASH CONFIG 16M 8LAP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
AT17F16-30CU-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
Other; 2.97V ~ 3.63V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
QFN-24
View Details
Device Type
Line / Bus Controller
Supply Voltage
Other; 2.8V ~ 3.465V
Operating Temperature
0 to 115 C (32 to 239 F)
View Details
4 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Transceiver
Data Rate
6800 kbps
Package Type
Reel
View Details