Microchip Technology, Inc. Configuration PROMs for FPGAs AT17F080-30JU

Description
IC FLASH CONFIG 8M 20PLCC
Datasheet
Description
IC FLASH CONFIG 8M 20PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configuration PROMs for FPGAs - AT17F080-30JU - ODG (Origin Data Global)
Shenzhen, China
Configuration PROMs for FPGAs
AT17F080-30JU
Configuration PROMs for FPGAs AT17F080-30JU
IC FLASH CONFIG 8M 20PLCC

IC FLASH CONFIG 8M 20PLCC

Supplier's Site Datasheet
Memory - Configuration Proms for FPGAs - AT17F080-30JU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17F080-30JU
Memory - Configuration Proms for FPGAs AT17F080-30JU
IC FLASH CONFIG 8M 20PLCC

IC FLASH CONFIG 8M 20PLCC

Supplier's Site Datasheet
Fpga Configurable Memory 8Mbit 20-Plcc; Memory Type Microchip - 68T4022 - Newark, An Avnet Company
Chicago, IL, United States
Fpga Configurable Memory 8Mbit 20-Plcc; Memory Type Microchip
68T4022
Fpga Configurable Memory 8Mbit 20-Plcc; Memory Type Microchip 68T4022
FPGA CONFIGURABLE MEMORY 8MBIT 20-PLCC; Memory Type:Flash; Memory Size:8Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; MSL:- RoHS Compliant: Yes

FPGA CONFIGURABLE MEMORY 8MBIT 20-PLCC; Memory Type:Flash; Memory Size:8Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number AT17F080-30JU AT17F080-30JU 68T4022
Product Name Configuration PROMs for FPGAs Memory - Configuration Proms for FPGAs Fpga Configurable Memory 8Mbit 20-Plcc; Memory Type Microchip
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 8000 kbits
Package Type 20-LCC (J-Lead) 20-LCC (J-Lead) LCC
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Memory - IS29GL256S-10TFV01-TR - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 256000 kbits
View Details
2 suppliers