Microchip Technology, Inc. Memory - Configuration Proms for FPGAs AT17F080-30CU

Description
IC FLASH CONFIG 8M 8LAP
Datasheet
Description
IC FLASH CONFIG 8M 8LAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Configuration Proms for FPGAs - AT17F080-30CU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17F080-30CU
Memory - Configuration Proms for FPGAs AT17F080-30CU
IC FLASH CONFIG 8M 8LAP

IC FLASH CONFIG 8M 8LAP

Supplier's Site Datasheet
Fpga Configurable Memory 8Mbit 8-Lap; Memory Type Microchip - 68T4021 - Newark, An Avnet Company
Chicago, IL, United States
Fpga Configurable Memory 8Mbit 8-Lap; Memory Type Microchip
68T4021
Fpga Configurable Memory 8Mbit 8-Lap; Memory Type Microchip 68T4021
FPGA CONFIGURABLE MEMORY 8MBIT 8-LAP; Memory Type:Flash; Memory Size:8Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; MSL:- RoHS Compliant: Yes

FPGA CONFIGURABLE MEMORY 8MBIT 8-LAP; Memory Type:Flash; Memory Size:8Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Configuration PROMs for FPGAs - AT17F080-30CU - ODG (Origin Data Global)
Shenzhen, China
Configuration PROMs for FPGAs
AT17F080-30CU
Configuration PROMs for FPGAs AT17F080-30CU
IC FLASH CONFIG 8M 8LAP

IC FLASH CONFIG 8M 8LAP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number AT17F080-30CU 68T4021 AT17F080-30CU
Product Name Memory - Configuration Proms for FPGAs Fpga Configurable Memory 8Mbit 8-Lap; Memory Type Microchip Configuration PROMs for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 8000 kbits 64000 kbits
Package Type 8-TDFN LAP 8-TDFN
Data Rate 33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA45TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details