Microchip Technology, Inc. Fpga Configurable Memory 4Mbit 8-Lap; Memory Type Microchip AT17F040A-30CU

Description
FPGA CONFIGURABLE MEMORY 4MBIT 8-LAP; Memory Type:Flash; Memory Size:4Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V RoHS Compliant: Yes
Datasheet
Description
FPGA CONFIGURABLE MEMORY 4MBIT 8-LAP; Memory Type:Flash; Memory Size:4Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpga Configurable Memory 4Mbit 8-Lap; Memory Type Microchip - 68T4019 - Newark, An Avnet Company
Chicago, IL, United States
Fpga Configurable Memory 4Mbit 8-Lap; Memory Type Microchip
68T4019
Fpga Configurable Memory 4Mbit 8-Lap; Memory Type Microchip 68T4019
FPGA CONFIGURABLE MEMORY 4MBIT 8-LAP; Memory Type:Flash; Memory Size:4Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V RoHS Compliant: Yes

FPGA CONFIGURABLE MEMORY 4MBIT 8-LAP; Memory Type:Flash; Memory Size:4Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LAP; No. of Pins:8Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - Configuration Proms for FPGAs - AT17F040A-30CU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17F040A-30CU
Memory - Configuration Proms for FPGAs AT17F040A-30CU
IC FLASH CONFIG 4M 8LAP

IC FLASH CONFIG 4M 8LAP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 68T4019 AT17F040A-30CU
Product Name Fpga Configurable Memory 4Mbit 8-Lap; Memory Type Microchip Memory - Configuration Proms for FPGAs
Data Rate 33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 28276189 C - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details