Microchip Technology, Inc. Memory - Configuration Proms for FPGAs AT17F040-30JU

Description
IC FLASH CONFIG 4M 20PLCC
Datasheet
Description
IC FLASH CONFIG 4M 20PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Configuration Proms for FPGAs - AT17F040-30JU - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17F040-30JU
Memory - Configuration Proms for FPGAs AT17F040-30JU
IC FLASH CONFIG 4M 20PLCC

IC FLASH CONFIG 4M 20PLCC

Supplier's Site Datasheet
Fpga Configurable Memory 4Mbit 20-Plcc; Memory Type Microchip - 68T4018 - Newark, An Avnet Company
Chicago, IL, United States
Fpga Configurable Memory 4Mbit 20-Plcc; Memory Type Microchip
68T4018
Fpga Configurable Memory 4Mbit 20-Plcc; Memory Type Microchip 68T4018
FPGA CONFIGURABLE MEMORY 4MBIT 20-PLCC; Memory Type:Flash; Memory Size:4Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; MSL:- RoHS Compliant: Yes

FPGA CONFIGURABLE MEMORY 4MBIT 20-PLCC; Memory Type:Flash; Memory Size:4Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number AT17F040-30JU 68T4018
Product Name Memory - Configuration Proms for FPGAs Fpga Configurable Memory 4Mbit 20-Plcc; Memory Type Microchip
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers