Microchip Technology, Inc. Memory Type Microchip AT17F040-30JU.

Description
Memory Type:Flash; Memory Size:4Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
Memory Type:Flash; Memory Size:4Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory Type Microchip - 18AC1400 - Newark, An Avnet Company
Chicago, IL, United States
Memory Type Microchip
18AC1400
Memory Type Microchip 18AC1400
Memory Type:Flash; Memory Size:4Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Memory Type:Flash; Memory Size:4Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 18AC1400
Product Name Memory Type Microchip
Data Rate 33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
FIFOs Memory - MPD23755MVFR - Quarktwin Technology Ltd.
View Details
3 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details