Microchip Technology, Inc.
Configuration PROMs for FPGAs
AT17F040-30CI
Description
IC FLASH CONFIG 4M 8LAP
Request a Quote
Email Supplier
Datasheet
Description
IC FLASH CONFIG 4M 8LAP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
AT17F040-30CI-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
Other; 2.97V ~ 3.63V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Device Type
Sensor Interface; CardBus Controller
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Laser Driver
Features
RoHS
Supply Voltage
5V
View Details