Microchip Technology, Inc. Configuration PROMs for FPGAs AT17C512-10CI

Description
IC SRL CONFIG EEPROM 512K 8LAP
Request a Quote Datasheet
Description
IC SRL CONFIG EEPROM 512K 8LAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configuration PROMs for FPGAs - AT17C512-10CI-ND - DigiKey
Thief River Falls, MN, United States
Configuration PROMs for FPGAs
AT17C512-10CI-ND
Configuration PROMs for FPGAs AT17C512-10CI-ND
IC SRL CONFIG EEPROM 512K 8LAP

IC SRL CONFIG EEPROM 512K 8LAP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AT17C512-10CI-ND
Product Name Configuration PROMs for FPGAs
Supply Voltage 5V; Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 702-SI3220-G-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details