Manufacturer: Microchip Technology
Win Source Part Number: 1018411-AR1100T-I/MQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 10, 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (5x5)
Supply Voltage - Operating: 3.3 V to 5 V
Operating Supply Current: 25mA
Touchscreen: 4, 5, or 8 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC SCREEN CNTRL 12BIT 20QFN Product overview: AR1100T-I/MQ from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1100T-I/MQ can be used for catalog matching and distributor lookup.
IC TSC 4/5/8 WIRE RES 20-VQFN
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10, 12 b Serial, UART, USB Interface 20-VQFN (5x5)
IC TSC 4/5/8 WIRE RES 20-VQFN
Touch Screen Controllers Resistive USB+RS-232 Touch Screen Ctrlr
IC SCREEN CNTRL 12BIT 20QFN
Touchscreen Controller 4, 5, or 8 Wire Resistive 10, 12 b Serial, UART, USB Interface 20-VQFN (5x5)
IC SCREEN CNTRL 12BIT 20QFN
IC, TOUCH SCREEN CONTROLLER, QFN-20, FULL REEL; IC Interface Type:RS232, USB; Resolution (Bits):12bit; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Controller IC Case Style:QFN; No. of Pins:20Pins; Product Range:AR1000 Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 1018411-AR1100T-I/MQ | 775-AR1100T-I/MQ | 150-AR1100T-I/MQDKR-ND | AR1100T-I/MQ | AR1100T-I/MQ | AR1100T-I/MQ | AR1100T-I/MQ | 58T8315 |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - AR1100T-I/MQ | 12BIT Touch Screen Controller | Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Ic, Touch Screen Controller, Qfn-20, Full Reel; Ic Interface Type Microchip |
| Type | Resistive | Resistive | Resistive |