MCU,Touch Screen Controller,A1021,SSO
MCU,Touch Screen Controller,A1021,SSO
MCU,Touch Screen Controller,A1021,SSO
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1147184-AR1021-I/SS
Series: mTouch
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 5 V
Interface: I2C, Serial, SPI
Resolution (Bits): 10 b
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17mA
Touchscreen: 4, 5, or 8 Wire Resistive
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): AR1021T-I/SS;
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC SCREEN CNTRL 10BIT 20SSOP Product overview: AR1021-I/SS from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1021-I/SS can be used for catalog matching and distributor lookup.
CNTRL, TOUCH SCREEN, RESISTIVE, 20SSOP; IC Interface Type:I2C, SPI; Resolution (Bits):10bit; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Controller IC Case Style:SSOP; No. of Pins:20Pins; Product Range:-; Automotive QualificationRoHS Compliant: Yes
IC SCREEN CNTRL 10BIT 20SSOP
Touch Screen Controllers Touch Sensing Controller
IC SCREEN CNTRL 10BIT 20SSOP
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SSOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 7680776 | 7680776P | AR1021-I/SS-ND | 1147184-AR1021-I/SS | 775-AR1021-I/SS | 46W3572 | AR1021-I/SS | AR1021-I/SS | AR1021-I/SS | AR1021-I/SS |
| Product Name | Touch Screen Sensor ICs | Touch Screen Sensor ICs | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - AR1021-I/SS | 10BIT Touch Screen Controller | Cntrl, Touch Screen, Resistive, 20Ssop; Ic Interface Type Microchip | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive | Resistive | Resistive | Resistive |