Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mosfet Array 4 N-Channel (H-Bridge) 500V 51A 390W Chassis Mount SP3
MOSFET 4N-CH 500V 51A SP3
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | APTM50HM65FT3G | APTM50HM65FT3G-ND | APTM50HM65FT3G |
| Product Name | Power FREDFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Transistor Type | Power FREDFET Transistor |