Microchip Technology, Inc. FET, MOSFET Arrays APTM50H14FT3G

Description
Mosfet Array 4 N-Channel (H-Bridge) 500V 26A 208W Chassis Mount SP3
Request a Quote Datasheet
Description
Mosfet Array 4 N-Channel (H-Bridge) 500V 26A 208W Chassis Mount SP3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - APTM50H14FT3G-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
APTM50H14FT3G-ND
FET, MOSFET Arrays APTM50H14FT3G-ND
Mosfet Array 4 N-Channel (H-Bridge) 500V 26A 208W Chassis Mount SP3

Mosfet Array 4 N-Channel (H-Bridge) 500V 26A 208W Chassis Mount SP3

Buy Now Datasheet
Power FREDFET Transistor - APTM50H14FT3G - Richardson RFPD
Downers Grove, IL, United States
Power FREDFET Transistor
APTM50H14FT3G
Power FREDFET Transistor APTM50H14FT3G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
500V 26A MOSFET Transistor
289-APTM50H14FT3G
500V 26A MOSFET Transistor 289-APTM50H14FT3G
MOSFET 4N-CH 500V 26A SP3 Product overview: APTM50H14FT3G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 26A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-APTM50H14FT3G can be used for catalog matching and distributor lookup.

MOSFET 4N-CH 500V 26A SP3 Product overview: APTM50H14FT3G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 26A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-APTM50H14FT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APTM50H14FT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APTM50H14FT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTM50H14FT3G
MOSFET 4N-CH 500V 26A SP3

MOSFET 4N-CH 500V 26A SP3

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number APTM50H14FT3G-ND APTM50H14FT3G 289-APTM50H14FT3G APTM50H14FT3G
Product Name FET, MOSFET Arrays Power FREDFET Transistor 500V 26A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP3 SP3 Bulk
Transistor Type Power FREDFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details