Microchip Technology, Inc. IGBTs - Modules - APTGT75SK120TG APTGT75SK120TG

Description
Manufacturer: Microchip Technology Win Source Part Number: 911662-APTGT75SK120T G Operating Temperature Range: -40°C ~ 150°C (TJ) Features: IGBT Module Trench Field Stop Single 1200 V 110 A 357 W Chassis Mount SP4 Package: SP4 Package: Bulk Mounting: Chassis Mount Family Name: APTGT75 Categories: Discrete Semiconductor Products Case / Package: SP4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911662-APTGT75SK120T G Operating Temperature Range: -40°C ~ 150°C (TJ) Features: IGBT Module Trench Field Stop Single 1200 V 110 A 357 W Chassis Mount SP4 Package: SP4 Package: Bulk Mounting: Chassis Mount Family Name: APTGT75 Categories: Discrete Semiconductor Products Case / Package: SP4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - APTGT75SK120TG - 911662-APTGT75SK120TG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - APTGT75SK120TG
911662-APTGT75SK120TG
IGBTs - Modules - APTGT75SK120TG 911662-APTGT75SK120TG
Manufacturer: Microchip Technology Win Source Part Number: 911662-APTGT75SK120T G Operating Temperature Range: -40°C ~ 150°C (TJ) Features: IGBT Module Trench Field Stop Single 1200 V 110 A 357 W Chassis Mount SP4 Package: SP4 Package: Bulk Mounting: Chassis Mount Family Name: APTGT75 Categories: Discrete Semiconductor Products Case / Package: SP4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 911662-APTGT75SK120TG
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: IGBT Module Trench Field Stop Single 1200 V 110 A 357 W Chassis Mount SP4
Package: SP4
Package: Bulk
Mounting: Chassis Mount
Family Name: APTGT75
Categories: Discrete Semiconductor Products
Case / Package: SP4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
1200V 110A 357W IGBT Transistor
297-APTGT75SK120TG
1200V 110A 357W IGBT Transistor 297-APTGT75SK120TG
IGBT MODULE 1200V 110A 357W SP4 Product overview: APTGT75SK120TG from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 110A, 357W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 110A, 357W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGT75SK120TG can be used for catalog matching and distributor lookup.

IGBT MODULE 1200V 110A 357W SP4 Product overview: APTGT75SK120TG from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 110A, 357W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 110A, 357W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGT75SK120TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT Modules - APTGT75SK120TG-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
APTGT75SK120TG-ND
IGBT Modules APTGT75SK120TG-ND
IGBT Module Trench Field Stop Single 1200V 110A 357W Chassis Mount SP4

IGBT Module Trench Field Stop Single 1200V 110A 357W Chassis Mount SP4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - APTGT75SK120TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APTGT75SK120TG
Discrete Semiconductor Products - Transistors - IGBTs APTGT75SK120TG
IGBT MODULE 1200V 110A 357W SP4

IGBT MODULE 1200V 110A 357W SP4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 911662-APTGT75SK120TG 297-APTGT75SK120TG APTGT75SK120TG-ND APTGT75SK120TG
Product Name IGBTs - Modules - APTGT75SK120TG 1200V 110A 357W IGBT Transistor IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data