Microchip Technology, Inc. 600V 80A 176W IGBT Transistor APTGT50DDA60T3G

Description
IGBT MODULE 600V 80A 176W SP3 Product overview: APTGT50DDA60T3G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 176W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 80A, 176W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGT50DDA60T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MODULE 600V 80A 176W SP3 Product overview: APTGT50DDA60T3G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 176W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 80A, 176W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGT50DDA60T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 80A 176W IGBT Transistor - 297-APTGT50DDA60T3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 80A 176W IGBT Transistor
297-APTGT50DDA60T3G
600V 80A 176W IGBT Transistor 297-APTGT50DDA60T3G
IGBT MODULE 600V 80A 176W SP3 Product overview: APTGT50DDA60T3G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 176W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 80A, 176W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGT50DDA60T3G can be used for catalog matching and distributor lookup.

IGBT MODULE 600V 80A 176W SP3 Product overview: APTGT50DDA60T3G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 176W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 80A, 176W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGT50DDA60T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Modules - APTGT50DDA60T3G - 911661-APTGT50DDA60T3G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - APTGT50DDA60T3G
911661-APTGT50DDA60T3G
IGBTs - Modules - APTGT50DDA60T3G 911661-APTGT50DDA60T3G
Manufacturer: Microchip Technology Win Source Part Number: 911661-APTGT50DDA60T 3G Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT Module Trench Field Stop Dual Boost Chopper 600 V 80 A 176 W Chassis Mount SP3 Package: SP3 Package: Bulk Mounting: Chassis Mount Family Name: APTGT50 Categories: Discrete Semiconductor Products Case / Package: SP3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 911661-APTGT50DDA60T3G
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT Module Trench Field Stop Dual Boost Chopper 600 V 80 A 176 W Chassis Mount SP3
Package: SP3
Package: Bulk
Mounting: Chassis Mount
Family Name: APTGT50
Categories: Discrete Semiconductor Products
Case / Package: SP3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APTGT50DDA60T3G
Discrete Semiconductor Products - Transistors - IGBTs APTGT50DDA60T3G
IGBT MODULE 600V 80A 176W SP3

IGBT MODULE 600V 80A 176W SP3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-APTGT50DDA60T3G 911661-APTGT50DDA60T3G APTGT50DDA60T3G
Product Name 600V 80A 176W IGBT Transistor IGBTs - Modules - APTGT50DDA60T3G Discrete Semiconductor Products - Transistors - IGBTs
PD 176 milliwatts
Unlock Full Specs
to access all available technical data