Manufacturer: Microchip Technology
Win Source Part Number: 861630-APTGT50DDA120
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT Module Trench Field Stop Dual Boost Chopper 1200 V 75 A 270 W Chassis Mount SP3
Package: SP3
Package: Bulk
Mounting: Chassis Mount
Family Name: APTGT50
Categories: Discrete Semiconductor Products
Case / Package: SP3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT Module Trench Field Stop Dual Boost Chopper 1200V 75A 270W Chassis Mount SP3
IGBT MODULE 1200V 75A 270W SP3 Product overview: APTGT50DDA120T3G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 270W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 270W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGT50DDA120T3G
IGBT MODULE 1200V 75A 270W SP3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 861630-APTGT50DDA120T3G | APTGT50DDA120T3G-ND | 297-APTGT50DDA120T3G | APTGT50DDA120T3G |
| Product Name | IGBTs - Modules - APTGT50DDA120T3G | IGBT Modules | 1200V 75A 270W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |