Microchip Technology, Inc. 1200V 305A 1000W IGBT Transistor APTGL240TL120G

Description
IGBT MODULE 1200V 305A 1000W SP6 Product overview: APTGL240TL120G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 305A, 1000W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 305A, 1000W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGL240TL120G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MODULE 1200V 305A 1000W SP6 Product overview: APTGL240TL120G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 305A, 1000W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 305A, 1000W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGL240TL120G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 305A 1000W IGBT Transistor
297-APTGL240TL120G
1200V 305A 1000W IGBT Transistor 297-APTGL240TL120G
IGBT MODULE 1200V 305A 1000W SP6 Product overview: APTGL240TL120G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 305A, 1000W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 305A, 1000W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGL240TL120G can be used for catalog matching and distributor lookup.

IGBT MODULE 1200V 305A 1000W SP6 Product overview: APTGL240TL120G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 305A, 1000W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 305A, 1000W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGL240TL120G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Modules - APTGL240TL120G - 861629-APTGL240TL120G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - APTGL240TL120G
861629-APTGL240TL120G
IGBTs - Modules - APTGL240TL120G 861629-APTGL240TL120G
Manufacturer: Microchip Technology Win Source Part Number: 861629-APTGL240TL120 G Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT Module Trench Field Stop Three Level Inverter 1200 V 305 A 1000 W Chassis Mount SP6 Package: SP6 Package: Bulk Mounting: Chassis Mount Family Name: APTGL240 Categories: Discrete Semiconductor Products Case / Package: SP6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 861629-APTGL240TL120G
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT Module Trench Field Stop Three Level Inverter 1200 V 305 A 1000 W Chassis Mount SP6
Package: SP6
Package: Bulk
Mounting: Chassis Mount
Family Name: APTGL240
Categories: Discrete Semiconductor Products
Case / Package: SP6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - APTGL240TL120G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APTGL240TL120G
Discrete Semiconductor Products - Transistors - IGBTs APTGL240TL120G
IGBT MODULE 1200V 305A 1000W SP6

IGBT MODULE 1200V 305A 1000W SP6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-APTGL240TL120G 861629-APTGL240TL120G APTGL240TL120G
Product Name 1200V 305A 1000W IGBT Transistor IGBTs - Modules - APTGL240TL120G Discrete Semiconductor Products - Transistors - IGBTs
PD 1 milliwatts
Unlock Full Specs
to access all available technical data