IGBT Module NPT Half Bridge 600V 110A 416W Chassis Mount SP1
IGBT MODULE 600V 110A 416W SP1
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGF90A60T1G-ND | APTGF90A60T1G |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SP1 |