IGBT Module NPT Single 600V 625A 2000W Chassis Mount D4
IGBT MODULE 600V 625A 2000W D4
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGF500U60D4G-ND | APTGF500U60D4G |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | D4 |