IGBT Module NPT Single 1200V 400A 1780W Chassis Mount SP6
IGBT MODULE 1200V 400A 1780W SP6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGF300U120DG-ND | APTGF300U120DG |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SP6 |