Microchip Technology, Inc. Single FETs, MOSFETs APT94N60L2C3G

Description
N-Channel 600V 94A (Tc) 833W (Tc) Through Hole 264 MAX™ [L2]
Request a Quote Datasheet
Description
N-Channel 600V 94A (Tc) 833W (Tc) Through Hole 264 MAX™ [L2]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT94N60L2C3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT94N60L2C3G-ND
Single FETs, MOSFETs APT94N60L2C3G-ND
N-Channel 600V 94A (Tc) 833W (Tc) Through Hole 264 MAX™ [L2]

N-Channel 600V 94A (Tc) 833W (Tc) Through Hole 264 MAX™ [L2]

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT94N60L2C3G - 861617-APT94N60L2C3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT94N60L2C3G
861617-APT94N60L2C3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT94N60L2C3G 861617-APT94N60L2C3G
Manufacturer: Microchip Technology Win Source Part Number: 861617-APT94N60L2C3G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 94A (Tc) 833W (Tc) Through Hole 264 MAX™ [L2] Package: TO-264-3, TO-264AA Package: Tube Mounting: Through Hole Family Name: APT94N60 Categories: Discrete Semiconductor Products Case / Package: 264 MAX™ [L2] ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: APT94N60L2C3GMI, APT94N60L2C3GMI-ND

Manufacturer: Microchip Technology
Win Source Part Number: 861617-APT94N60L2C3G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 94A (Tc) 833W (Tc) Through Hole 264 MAX™ [L2]
Package: TO-264-3, TO-264AA
Package: Tube
Mounting: Through Hole
Family Name: APT94N60
Categories: Discrete Semiconductor Products
Case / Package: 264 MAX™ [L2]
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: APT94N60L2C3GMI, APT94N60L2C3GMI-ND

Buy Now Datasheet
Single FETs, MOSFETs - APT94N60L2C3G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
APT94N60L2C3G
Single FETs, MOSFETs APT94N60L2C3G
MOSFET N-CH 600V 94A 264 MAX

MOSFET N-CH 600V 94A 264 MAX

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT94N60L2C3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT94N60L2C3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT94N60L2C3G
MOSFET N-CH 600V 94A 264 MAX

MOSFET N-CH 600V 94A 264 MAX

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number APT94N60L2C3G-ND 861617-APT94N60L2C3G APT94N60L2C3G APT94N60L2C3G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT94N60L2C3G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-264-3, TO-264AA SOT3; 264 MAX™ [L2] TO-264-3, TO-264AA TO-264-3, TO-264AA
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products